HARTING Inc. of North America Contact, Pneumatic, Socket, 6.0; Product Range Harting 9140006279

Description
CONTACT, PNEUMATIC, SOCKET, 6.0; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, PNEUMATIC, SOCKET, 6.0; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pneumatic, Socket, 6.0; Product Range Harting - 04C8104 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pneumatic, Socket, 6.0; Product Range Harting
04C8104
Contact, Pneumatic, Socket, 6.0; Product Range Harting 04C8104
CONTACT, PNEUMATIC, SOCKET, 6.0; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONTACT, PNEUMATIC, SOCKET, 6.0; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C8104
Product Name Contact, Pneumatic, Socket, 6.0; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-170291-7 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details