PNEUMATIC INSERT, 4MM, FEMALE; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Delrin Acetal; Contact Plating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 04C8102 |
| Product Name | Pneumatic Insert, 4Mm, Female; Product Range Harting |
| Shape / Form | Socket or Receptacle; Socket |