HARTING Inc. of North America Contact, Pneumatic, Socket, 3.0, Black; Product Range Harting 9140006257

Description
CONTACT, PNEUMATIC, SOCKET, 3.0, BLACK; Product Range:Han-Modular Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: Yes
Description
CONTACT, PNEUMATIC, SOCKET, 3.0, BLACK; Product Range:Han-Modular Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pneumatic, Socket, 3.0, Black; Product Range Harting - 04C8101 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pneumatic, Socket, 3.0, Black; Product Range Harting
04C8101
Contact, Pneumatic, Socket, 3.0, Black; Product Range Harting 04C8101
CONTACT, PNEUMATIC, SOCKET, 3.0, BLACK; Product Range:Han-Modular Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: Yes

CONTACT, PNEUMATIC, SOCKET, 3.0, BLACK; Product Range:Han-Modular Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C8101
Product Name Contact, Pneumatic, Socket, 3.0, Black; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details