HEAVY DUTY CONTACT, PIN, CRIMP/SOLDER, PRODUCT RANGE:HAN-MODULAR SERIES, CONTACT GENDER:PIN, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CURRENT RATING:1.5A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 67638501 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |