HARTING Inc. of North America Contact, Pin, 4Mm Id, Pneumatic; Product Range Harting 9140006153

Description
CONTACT, PIN, 4MM ID, PNEUMATIC; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 4MM ID, PNEUMATIC; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 4Mm Id, Pneumatic; Product Range Harting - 04C8093 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 4Mm Id, Pneumatic; Product Range Harting
04C8093
Contact, Pin, 4Mm Id, Pneumatic; Product Range Harting 04C8093
CONTACT, PIN, 4MM ID, PNEUMATIC; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONTACT, PIN, 4MM ID, PNEUMATIC; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C8093
Product Name Contact, Pin, 4Mm Id, Pneumatic; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2291193-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482029 - 0482029 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers