HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp/solder; Product Range Harting 9140006111

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP/SOLDER; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp / Solder; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP/SOLDER; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp / Solder; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp/solder; Product Range Harting - 04C8089 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp/solder; Product Range Harting
04C8089
Heavy Duty Contact, Socket, Crimp/solder; Product Range Harting 04C8089
HEAVY DUTY CONTACT, SOCKET, CRIMP/SOLDER; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp / Solder; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP/SOLDER; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp / Solder; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C8089
Product Name Heavy Duty Contact, Socket, Crimp/solder; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241388-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Thermocompression Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details