HARTING Inc. of North America Accessory/Bulb/Cap/Contact/Transf 9140006111

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP/SOLDER, PRODUCT RANGE:HAN-MODULAR SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CURRENT RATING:1.5A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP/SOLDER, PRODUCT RANGE:HAN-MODULAR SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CURRENT RATING:1.5A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Accessory/Bulb/Cap/Contact/Transf - 67613393 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
67613393
Accessory/Bulb/Cap/Contact/Transf 67613393
HEAVY DUTY CONTACT, SOCKET, CRIMP/SOLDER, PRODUCT RANGE:HAN-MODULAR SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CURRENT RATING:1.5A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONTACT, SOCKET, CRIMP/SOLDER, PRODUCT RANGE:HAN-MODULAR SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CURRENT RATING:1.5A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 67613393
Product Name Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data