HARTING Inc. of North America Module Clamp W/ Strain Relief, Connector; Accessory Type Harting 9140000302

Description
MODULE CLAMP W/ STRAIN RELIEF, CONNECTOR; Accessory Type:Module Clamp; For Use With:Harting Han-Modular Series Heavy Duty Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:Han-Modular Series RoHS Compliant: Yes
Datasheet
Description
MODULE CLAMP W/ STRAIN RELIEF, CONNECTOR; Accessory Type:Module Clamp; For Use With:Harting Han-Modular Series Heavy Duty Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:Han-Modular Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module Clamp W/ Strain Relief, Connector; Accessory Type Harting - 04C8086 - Newark, An Avnet Company
Chicago, IL, United States
Module Clamp W/ Strain Relief, Connector; Accessory Type Harting
04C8086
Module Clamp W/ Strain Relief, Connector; Accessory Type Harting 04C8086
MODULE CLAMP W/ STRAIN RELIEF, CONNECTOR; Accessory Type:Module Clamp; For Use With:Harting Han-Modular Series Heavy Duty Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:Han-Modular Series RoHS Compliant: Yes

MODULE CLAMP W/ STRAIN RELIEF, CONNECTOR; Accessory Type:Module Clamp; For Use With:Harting Han-Modular Series Heavy Duty Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:Han-Modular Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04C8086
Product Name Module Clamp W/ Strain Relief, Connector; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details