HARTING Inc. of North America Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting 9128053104

Description
HEAVY DUTY INSERT, RCPT, 5POS, 16A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 5POS, 16A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting - 24AJ5484 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting
24AJ5484
Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting 24AJ5484
HEAVY DUTY INSERT, RCPT, 5POS, 16A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied

HEAVY DUTY INSERT, RCPT, 5POS, 16A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 24AJ5484
Product Name Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Low Bleed High Temperatre Septa - 75834 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details