HARTING Inc. of North America Heavy Duty Insert, Plug, 5Pos, 16A; Product Range Harting 9128053004

Description
HEAVY DUTY INSERT, PLUG, 5POS, 16A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 5POS, 16A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 5Pos, 16A; Product Range Harting - 24AJ5483 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 5Pos, 16A; Product Range Harting
24AJ5483
Heavy Duty Insert, Plug, 5Pos, 16A; Product Range Harting 24AJ5483
HEAVY DUTY INSERT, PLUG, 5POS, 16A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied

HEAVY DUTY INSERT, PLUG, 5POS, 16A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 24AJ5483
Product Name Heavy Duty Insert, Plug, 5Pos, 16A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100pcs 1/4'' NPT Breather Vent for Powertrain or Gearbox - MIV-1-4MA-BV - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1/4" NPT; 1/4''
View Details
Nickel-Plated Brass PG Thread Plugs - 6700542 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
End stop - KYC-25 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details