HARTING Inc. of North America Rectangular Insert, Receptacle, Q 17/0, 17+ Ground; Product Range Harting 9120173101

Description
RECTANGULAR INSERT, RECEPTACLE, Q 17/0, 17+ GROUND; Product Range:Han Q Series; No. of Contacts:18Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10ARoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, Q 17/0, 17+ GROUND; Product Range:Han Q Series; No. of Contacts:18Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, Q 17/0, 17+ Ground; Product Range Harting - 29H1460 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, Q 17/0, 17+ Ground; Product Range Harting
29H1460
Rectangular Insert, Receptacle, Q 17/0, 17+ Ground; Product Range Harting 29H1460
RECTANGULAR INSERT, RECEPTACLE, Q 17/0, 17+ GROUND; Product Range:Han Q Series; No. of Contacts:18Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10ARoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, Q 17/0, 17+ GROUND; Product Range:Han Q Series; No. of Contacts:18Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 29H1460
Product Name Rectangular Insert, Receptacle, Q 17/0, 17+ Ground; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
3/8''NPT Metal Breathers for Pump on E-car (100pcs) - 3/8''NPT - Shenzhen Milvent Technology Co., Limited
Specs
Material AL
NPT Thread 3/8" NPT; 3/8''NPT
View Details
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details