RECTANGULAR INSERT, RECEPTACLE, Q 12/0, 12+ GROUND; Product Range:Han Q Series; No. of Contacts:13Contacts;
INSERT, RECEPTACLE, 13POS, 4ROW; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:13 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Plugs, Stoppers, and Inserts | Plugs, Stoppers, and Inserts |
| Product Number | 04R9711 | 89Y7416 |
| Product Name | Rectangular Insert, Receptacle, Q 12/0, 12+ Ground; Product Range Harting | Insert, Receptacle, 13Pos, 4Row; Product Range Harting |
| Shape / Application | Rectangular |