HARTING Inc. of North America Heavy Duty Insert, Plug, 12Pos, 2.5Mm2; Product Range Harting 9120123004

Description
HEAVY DUTY INSERT, PLUG, 12POS, 2.5MM2; Product Range:Han Q Series; No. of Contacts:12Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 12POS, 2.5MM2; Product Range:Han Q Series; No. of Contacts:12Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 12Pos, 2.5Mm2; Product Range Harting - 53X4324 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 12Pos, 2.5Mm2; Product Range Harting
53X4324
Heavy Duty Insert, Plug, 12Pos, 2.5Mm2; Product Range Harting 53X4324
HEAVY DUTY INSERT, PLUG, 12POS, 2.5MM2; Product Range:Han Q Series; No. of Contacts:12Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 12POS, 2.5MM2; Product Range:Han Q Series; No. of Contacts:12Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site
Heavy Duty Insert, Plug, 12Pos, 2.5Mm2; Product Range Harting - 43AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 12Pos, 2.5Mm2; Product Range Harting
43AC0428
Heavy Duty Insert, Plug, 12Pos, 2.5Mm2; Product Range Harting 43AC0428
HEAVY DUTY INSERT, PLUG, 12POS, 2.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:10A; SVHC:NoRoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 12POS, 2.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:10A; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 53X4324
Product Name Heavy Duty Insert, Plug, 12Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Sink Plugs - 7845239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details