HARTING Inc. of North America Heavy Duty Power Connectors 9120084826

Description
Heavy Duty Power Connectors Han Power S - Han Q 4/2 - 6mm
Description
Heavy Duty Power Connectors Han Power S - Han Q 4/2 - 6mm

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connectors - 09120084826 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
09120084826
Heavy Duty Power Connectors 09120084826
Heavy Duty Power Connectors Han Power S - Han Q 4/2 - 6mm

Heavy Duty Power Connectors Han Power S - Han Q 4/2 - 6mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Power Connectors
Product Number 09120084826
Product Name Heavy Duty Power Connectors
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F31S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-278-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details