HARTING Inc. of North America Push Pull Pwr T Conn, Plug, 4Pos, Panel; Product Range Harting 9120084770

Description
PUSH PULL PWR T CONN, PLUG, 4POS, PANEL; Product Range:Han-Power T Series; Connector Mounting:Panel Mount; Gender:Plug; No. of Contacts:4Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Crimp; Connector ShellRoHS Compliant: Yes
Description
PUSH PULL PWR T CONN, PLUG, 4POS, PANEL; Product Range:Han-Power T Series; Connector Mounting:Panel Mount; Gender:Plug; No. of Contacts:4Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Crimp; Connector ShellRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Push Pull Pwr T Conn, Plug, 4Pos, Panel; Product Range Harting - 22AC5024 - Newark, An Avnet Company
Chicago, IL, United States
Push Pull Pwr T Conn, Plug, 4Pos, Panel; Product Range Harting
22AC5024
Push Pull Pwr T Conn, Plug, 4Pos, Panel; Product Range Harting 22AC5024
PUSH PULL PWR T CONN, PLUG, 4POS, PANEL; Product Range:Han-Power T Series; Connector Mounting:Panel Mount; Gender:Plug; No. of Contacts:4Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Crimp; Connector ShellRoHS Compliant: Yes

PUSH PULL PWR T CONN, PLUG, 4POS, PANEL; Product Range:Han-Power T Series; Connector Mounting:Panel Mount; Gender:Plug; No. of Contacts:4Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Crimp; Connector ShellRoHS Compliant: Yes

Supplier's Site
Han-Power T With 3X Pushpull Power (4Pins, 12Amps, 48V) Harting - 63AJ8302 - Newark, An Avnet Company
Chicago, IL, United States
Han-Power T With 3X Pushpull Power (4Pins, 12Amps, 48V) Harting
63AJ8302
Han-Power T With 3X Pushpull Power (4Pins, 12Amps, 48V) Harting 63AJ8302
HAN-POWER T WITH 3X PUSHPULL POWER (4PINS, 12AMPS, 48V)

HAN-POWER T WITH 3X PUSHPULL POWER (4PINS, 12AMPS, 48V)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22AC5024 63AJ8302
Product Name Push Pull Pwr T Conn, Plug, 4Pos, Panel; Product Range Harting Han-Power T With 3X Pushpull Power (4Pins, 12Amps, 48V) Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details