HARTING Inc. of North America Power Connectors 9120084752

Description
Heavy Duty Power Connectors HAN-POWER T
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN-POWER T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09120084752 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09120084752
Power Connectors 09120084752
Heavy Duty Power Connectors HAN-POWER T

Heavy Duty Power Connectors HAN-POWER T

Buy Now
Heavy Duty Conn, Rcpt, 2Pos; Product Range Harting - 86R4769 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Rcpt, 2Pos; Product Range Harting
86R4769
Heavy Duty Conn, Rcpt, 2Pos; Product Range Harting 86R4769
HEAVY DUTY CONN, RCPT, 2POS; Product Range:Han-Power T Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:2Contacts; Contact Gender:Socket; No. of Rows:-; Contact Termination Type:Crimp; Connector Shell Size:-RoHS Compliant: Yes

HEAVY DUTY CONN, RCPT, 2POS; Product Range:Han-Power T Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:2Contacts; Contact Gender:Socket; No. of Rows:-; Contact Termination Type:Crimp; Connector Shell Size:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09120084752 86R4769
Product Name Power Connectors Heavy Duty Conn, Rcpt, 2Pos; Product Range Harting
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers