HARTING Inc. of North America Rectangular Insert, Plug, Q 8/0, 8+ Ground; Product Range Harting 9120083001

Description
RECTANGULAR INSERT, PLUG, Q 8/0, 8+ GROUND; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:25A RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, Q 8/0, 8+ GROUND; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:25A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, Q 8/0, 8+ Ground; Product Range Harting - 04C8081 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, Q 8/0, 8+ Ground; Product Range Harting
04C8081
Rectangular Insert, Plug, Q 8/0, 8+ Ground; Product Range Harting 04C8081
RECTANGULAR INSERT, PLUG, Q 8/0, 8+ GROUND; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:25A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, Q 8/0, 8+ GROUND; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:25A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C8081
Product Name Rectangular Insert, Plug, Q 8/0, 8+ Ground; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

M10x1.0 Plastic Vent Plug Breather Air Vent,Waterproof Plugs,Screw-In Vents,Pressure Release Element - MIV-10 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material PA6
NPT Thread 1" NPT; M10x1.0
View Details
Cable Gland Plugs - 8659776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M20 x 1.5
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Polyamide Metric Thread Plugs - 7217316 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details