HARTING Inc. of North America Heavy Duty Insert, Plug, 8+Pe, 2.5Mm2; Product Range Harting 9120082633

Description
HEAVY DUTY INSERT, PLUG, 8+PE, 2.5MM2; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8+PE, 2.5MM2; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8+Pe, 2.5Mm2; Product Range Harting - 86R4767 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8+Pe, 2.5Mm2; Product Range Harting
86R4767
Heavy Duty Insert, Plug, 8+Pe, 2.5Mm2; Product Range Harting 86R4767
HEAVY DUTY INSERT, PLUG, 8+PE, 2.5MM2; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8+PE, 2.5MM2; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 86R4767
Product Name Heavy Duty Insert, Plug, 8+Pe, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details