HARTING Inc. of North America Heavy Duty Housing, 1 Lever, Pc; Product Range Harting 9120080901

Description
HEAVY DUTY HOUSING, 1 LEVER, PC; Product Range:Han-Compact Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 1 LEVER, PC; Product Range:Han-Compact Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 1 Lever, Pc; Product Range Harting - 29H1455 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 1 Lever, Pc; Product Range Harting
29H1455
Heavy Duty Housing, 1 Lever, Pc; Product Range Harting 29H1455
HEAVY DUTY HOUSING, 1 LEVER, PC; Product Range:Han-Compact Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 1 LEVER, PC; Product Range:Han-Compact Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1455
Product Name Heavy Duty Housing, 1 Lever, Pc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details