HARTING Inc. of North America Hood, Side Entry, Q 8/0, Thermoplastic, Pg16; Product Range Harting 9120080527

Description
HOOD, SIDE ENTRY, Q 8/0, THERMOPLASTIC, PG16; Product Range:Han-Compact Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han Q 8/0 Inserts & Bases; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, Q 8/0, THERMOPLASTIC, PG16; Product Range:Han-Compact Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han Q 8/0 Inserts & Bases; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Q 8/0, Thermoplastic, Pg16; Product Range Harting - 04C8080 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Q 8/0, Thermoplastic, Pg16; Product Range Harting
04C8080
Hood, Side Entry, Q 8/0, Thermoplastic, Pg16; Product Range Harting 04C8080
HOOD, SIDE ENTRY, Q 8/0, THERMOPLASTIC, PG16; Product Range:Han-Compact Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han Q 8/0 Inserts & Bases; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, SIDE ENTRY, Q 8/0, THERMOPLASTIC, PG16; Product Range:Han-Compact Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han Q 8/0 Inserts & Bases; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8080
Product Name Hood, Side Entry, Q 8/0, Thermoplastic, Pg16; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details