HARTING Inc. of North America Hood/Door/Cover 9120080429

Description
HOOD, TOP ENTRY, PG21, 1 LEVER, PRODUCT RANGE:HAN-COMPACT SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY, FOR USE WITH:HARTING HAN-COMPACT SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, PG21, 1 LEVER, PRODUCT RANGE:HAN-COMPACT SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY, FOR USE WITH:HARTING HAN-COMPACT SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 67622057 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
67622057
Hood/Door/Cover 67622057
HOOD, TOP ENTRY, PG21, 1 LEVER, PRODUCT RANGE:HAN-COMPACT SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY, FOR USE WITH:HARTING HAN-COMPACT SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, PG21, 1 LEVER, PRODUCT RANGE:HAN-COMPACT SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY, FOR USE WITH:HARTING HAN-COMPACT SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 67622057
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 5443446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details
13+13 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9542600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.79 inch (45.5 mm)
View Details