HARTING Inc. of North America Hood, Top Entry, Pg16, 1 Lever; Product Range Harting 9120080427

Description
HOOD, TOP ENTRY, PG16, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, PG16, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Pg16, 1 Lever; Product Range Harting - 29H1451 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Pg16, 1 Lever; Product Range Harting
29H1451
Hood, Top Entry, Pg16, 1 Lever; Product Range Harting 29H1451
HOOD, TOP ENTRY, PG16, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, TOP ENTRY, PG16, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1451
Product Name Hood, Top Entry, Pg16, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details