HARTING Inc. of North America Heavy Duty Insert, Rcpt, 3+Pe, 40A; Product Range Harting 9120073141

Description
HEAVY DUTY INSERT, RCPT, 3+PE, 40A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:3+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:40A
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 3+PE, 40A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:3+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:40A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 3+Pe, 40A; Product Range Harting - 52AJ6388 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 3+Pe, 40A; Product Range Harting
52AJ6388
Heavy Duty Insert, Rcpt, 3+Pe, 40A; Product Range Harting 52AJ6388
HEAVY DUTY INSERT, RCPT, 3+PE, 40A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:3+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:40A

HEAVY DUTY INSERT, RCPT, 3+PE, 40A; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:3+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:40A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 52AJ6388
Product Name Heavy Duty Insert, Rcpt, 3+Pe, 40A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 20.6 mm
View Details