HAN INSERT, RECEPTACLE, 7+PE, CRIMP; Product Range:Han Q Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A; No. of Rows:3RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 99H4167 |
| Product Name | Han Insert, Receptacle, 7+Pe, Crimp; Product Range Harting |