HARTING Inc. of North America Power Connectors 9120073101

Description
Heavy Duty Power Connectors HAN Q FEM IN
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN Q FEM IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09120073101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09120073101
Power Connectors 09120073101
Heavy Duty Power Connectors HAN Q FEM IN

Heavy Duty Power Connectors HAN Q FEM IN

Buy Now
Swedesboro, NJ, United States
Power Connectors
09120073101
Power Connectors 09120073101
Han Q 7/0-F

Han Q 7/0-F

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1380444-09120073101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1380444-09120073101
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1380444-09120073101
Win Source Part Number: 1380444-09120073101 Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules Series: Han® Q Number of Positions: 7 Termination Style: Crimp Color: Gray Connector Type: Insert without Contacts Contact Type: Han® DD Package: Bulk Voltage Rating: 600V Gender: Female Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 10 pcs Size: 3A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09120073 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380444-09120073101
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules
Series: Han® Q
Number of Positions: 7
Termination Style: Crimp
Color: Gray
Connector Type: Insert without Contacts
Contact Type: Han® DD
Package: Bulk
Voltage Rating: 600V
Gender: Female
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 10 pcs
Size: 3A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: HARTING
Base Product Number: 09120073
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09120073101 1380444-09120073101
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details