HEAVY DUTY INSERT, PLUG, 2+4+PE; Product Range:Han-Brid Series; No. of Contacts:7Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 29H1448 |
| Product Name | Heavy Duty Insert, Plug, 2+4+Pe; Product Range Harting |