HARTING Inc. of North America Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting 9120062766

Description
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2; Product Range:Han-Compact Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2; Product Range:Han-Compact Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting - 58T8031 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting
58T8031
Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting 58T8031
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2; Product Range:Han-Compact Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 4POS, 10MM2; Product Range:Han-Compact Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 58T8031
Product Name Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Center Pull Tapered Plastic Plugs - CP.64/.72 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details