HARTING Inc. of North America Heavyduty Insert, Rcpt, 4+2Sig+Pe; Product Range Harting 9120062763

Description
HEAVYDUTY INSERT, RCPT, 4+2SIG+PE; Product Range:Han Q Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet
Description
HEAVYDUTY INSERT, RCPT, 4+2SIG+PE; Product Range:Han Q Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavyduty Insert, Rcpt, 4+2Sig+Pe; Product Range Harting - 58T8030 - Newark, An Avnet Company
Chicago, IL, United States
Heavyduty Insert, Rcpt, 4+2Sig+Pe; Product Range Harting
58T8030
Heavyduty Insert, Rcpt, 4+2Sig+Pe; Product Range Harting 58T8030
HEAVYDUTY INSERT, RCPT, 4+2SIG+PE; Product Range:Han Q Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

HEAVYDUTY INSERT, RCPT, 4+2SIG+PE; Product Range:Han Q Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 58T8030
Product Name Heavyduty Insert, Rcpt, 4+2Sig+Pe; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.0-5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(100pcs) - MV-1210B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1" NPT; M12x1.0-5
View Details
Cable Gland Plugs - 606542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread PG9
View Details
Long Life GC Autosampler Septa - 75826 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details