HARTING Inc. of North America Heavy Duty Conn, Insert, Rcpt, 5+Pe Pos; Product Range Harting 9120053104

Description
HEAVY DUTY CONN, INSERT, RCPT, 5+PE POS; Product Range:HAN-Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, INSERT, RCPT, 5+PE POS; Product Range:HAN-Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Insert, Rcpt, 5+Pe Pos; Product Range Harting - 95AC3091 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Insert, Rcpt, 5+Pe Pos; Product Range Harting
95AC3091
Heavy Duty Conn, Insert, Rcpt, 5+Pe Pos; Product Range Harting 95AC3091
HEAVY DUTY CONN, INSERT, RCPT, 5+PE POS; Product Range:HAN-Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY CONN, INSERT, RCPT, 5+PE POS; Product Range:HAN-Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 95AC3091
Product Name Heavy Duty Conn, Insert, Rcpt, 5+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M16 2 WAY VAVLE for Oil Tank or Liquid Container - MIV-16B-O-2WV - Shenzhen Milvent Technology Co., Limited
Specs
Material PA6
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Cable Gland Plugs - 8178851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Silicone Rubber Tapered Plugs - MSP.313/562 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.13 inch (28.6 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details