HARTING Inc. of North America Insert, Rcpt, Size 3A, 6Pos, Push Lock; Product Range Harting 9120052733

Description
INSERT, RCPT, SIZE 3A, 6POS, PUSH LOCK; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A;RoHS Compliant: Yes
Datasheet
Description
INSERT, RCPT, SIZE 3A, 6POS, PUSH LOCK; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Rcpt, Size 3A, 6Pos, Push Lock; Product Range Harting - 89Y7414 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Rcpt, Size 3A, 6Pos, Push Lock; Product Range Harting
89Y7414
Insert, Rcpt, Size 3A, 6Pos, Push Lock; Product Range Harting 89Y7414
INSERT, RCPT, SIZE 3A, 6POS, PUSH LOCK; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A;RoHS Compliant: Yes

INSERT, RCPT, SIZE 3A, 6POS, PUSH LOCK; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A;RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Insert, Power, Receptacle, 5+Pe; Product Range Harting - 15P4348 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Power, Receptacle, 5+Pe; Product Range Harting
15P4348
Rectangular Insert, Power, Receptacle, 5+Pe; Product Range Harting 15P4348
RECTANGULAR INSERT, POWER, RECEPTACLE, 5+PE; Product Range:Han Q Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR INSERT, POWER, RECEPTACLE, 5+PE; Product Range:Han Q Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 89Y7414 15P4348
Product Name Insert, Rcpt, Size 3A, 6Pos, Push Lock; Product Range Harting Rectangular Insert, Power, Receptacle, 5+Pe; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75829 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details