HARTING Inc. of North America Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting 9120043151

Description
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting - 67X7442 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting
67X7442
Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting 67X7442
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 4POS, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7442
Product Name Heavy Duty Insert, Rcpt, 4Pos, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100pcs M18x1.5 Breather Plug For Machine Equipment - MIV-18B - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material PA6
NPT Thread 1 1/2" NPT; M18x1.5
View Details
Cable Gland Plugs - 8659805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Low Bleed High Temperatre Septa - 75834 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details