HARTING Inc. of North America Power Connectors 9120033051

Description
Han Q3/0 -M- Crimp
Request a Quote Datasheet
Description
Han Q3/0 -M- Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09120033051 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09120033051
Power Connectors 09120033051
Han Q3/0 -M- Crimp

Han Q3/0 -M- Crimp

Buy Now
Swedesboro, NJ, United States
Power Connectors
09120033051
Power Connectors 09120033051
Han Q3/0 -M- Crimp

Han Q3/0 -M- Crimp

Buy Now
Heavy Duty Connector Inserts, Modules - 09120033051 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09120033051
Heavy Duty Connector Inserts, Modules 09120033051
HAN Q3/0 -M- CRIMP

HAN Q3/0 -M- CRIMP

Supplier's Site Datasheet
Plug/Receptacle - 109535444 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
109535444
Plug/Receptacle 109535444
HEAVY DUTY INSERT, PLUG, 3+PE, 10MM2; PRODUCT RANGE:HAN Q SERIES; NO. OF CONTACTS:4CONTACTS; RECTANGULAR SHELL SIZE:3A; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:40A; WIRE SIZE AWG MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY INSERT, PLUG, 3+PE, 10MM2; PRODUCT RANGE:HAN Q SERIES; NO. OF CONTACTS:4CONTACTS; RECTANGULAR SHELL SIZE:3A; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:40A; WIRE SIZE AWG MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09120033051 09120033051 109535444
Product Name Power Connectors Heavy Duty Connector Inserts, Modules Plug/Receptacle
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details