HARTING Inc. of North America Rj45 Ethernet Connector, Jack 5 Position Panel; Modular Connector Type Harting 9120032794

Description
RJ45 ETHERNET CONNECTOR, JACK 5 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 ETHERNET CONNECTOR, JACK 5 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Ethernet Connector, Jack 5 Position Panel; Modular Connector Type Harting - 73C1683 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Jack 5 Position Panel; Modular Connector Type Harting
73C1683
Rj45 Ethernet Connector, Jack 5 Position Panel; Modular Connector Type Harting 73C1683
RJ45 ETHERNET CONNECTOR, JACK 5 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, JACK 5 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09120032794 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09120032794
Modular Connectors / Ethernet Connectors 09120032794
Modular Connectors / Ethernet Connectors F INSRT 2 RJ45 JACKS HAN-BRID RJ45 HYBRID

Modular Connectors / Ethernet Connectors F INSRT 2 RJ45 JACKS HAN-BRID RJ45 HYBRID

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 73C1683 09120032794
Product Name Rj45 Ethernet Connector, Jack 5 Position Panel; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products