HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9120032774

Description
Ethernet & Telecom Connectors HAN BRID-R
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors HAN BRID-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09120032774 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09120032774
Modular Connectors / Ethernet Connectors 09120032774
Ethernet & Telecom Connectors HAN BRID-R

Ethernet & Telecom Connectors HAN BRID-R

Buy Now
Connector/Terminal/Pin - 48579548 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48579548
Connector/Terminal/Pin 48579548
RJ45 CONNECTOR, RCPT, 8P8C, 1PORT; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P2C; LAN CATEGORY:-; IP RATING:-; CONNECTOR MOUNTING:PANEL MOUNT; SHIELDING:UNSHIELDED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RJ45 CONNECTOR, RCPT, 8P8C, 1PORT; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P2C; LAN CATEGORY:-; IP RATING:-; CONNECTOR MOUNTING:PANEL MOUNT; SHIELDING:UNSHIELDEDROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rj45 Conn, Jack, 8P8C, 1Port, Idc; Modular Connector Type Harting - 51AC2362 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Idc; Modular Connector Type Harting
51AC2362
Rj45 Conn, Jack, 8P8C, 1Port, Idc; Modular Connector Type Harting 51AC2362
RJ45 CONN, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site
Rj45 Connector, Rcpt, 8P8C, 1Port; Modular Connector Type Harting - 62M1465 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Rcpt, 8P8C, 1Port; Modular Connector Type Harting
62M1465
Rj45 Connector, Rcpt, 8P8C, 1Port; Modular Connector Type Harting 62M1465
RJ45 CONNECTOR, RCPT, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount; LEDs:Without LED RoHS Compliant: Yes

RJ45 CONNECTOR, RCPT, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09120032774 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09120032774
Modular Connectors / Ethernet Connectors 09120032774
Modular Connectors / Ethernet Connectors Han-Brid RJ45 panel feed through

Modular Connectors / Ethernet Connectors Han-Brid RJ45 panel feed through

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09120032774 48579548 51AC2362 09120032774
Product Name Modular Connectors / Ethernet Connectors Connector/Terminal/Pin Rj45 Conn, Jack, 8P8C, 1Port, Idc; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products