HARTING Inc. of North America Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting 9120023051

Description
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting - 44W9367 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting
44W9367
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting 44W9367
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting - 51AC2359 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting
51AC2359
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting 51AC2359
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:2+PE Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:2+PE Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9367
Product Name Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100pcs M16x1.5 Milvent Breather Plug,Air Vent Plug,Protective Vents - MIV-16 - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material pa6
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Cable Gland Plugs - 8159179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M20
View Details
Three Layer Septa - 76022 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details