HARTING Inc. of North America Insert, Rcpt, Size 3A, 2/0, Screw; Product Range Harting 9120022756

Description
INSERT, RCPT, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:14AWG; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
INSERT, RCPT, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:14AWG; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Rcpt, Size 3A, 2/0, Screw; Product Range Harting - 68Y5081 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Rcpt, Size 3A, 2/0, Screw; Product Range Harting
68Y5081
Insert, Rcpt, Size 3A, 2/0, Screw; Product Range Harting 68Y5081
INSERT, RCPT, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:14AWG; No. of Rows:1 RoHS Compliant: Yes

INSERT, RCPT, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:14AWG; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 68Y5081
Product Name Insert, Rcpt, Size 3A, 2/0, Screw; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
156 Aluminum Lee QIP® Expansion Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.156 inches
View Details