HARTING Inc. of North America Power Connectors 9120022754

Description
Heavy Duty Power Connectors HAN Q 2/0-F
Request a Quote
Description
Heavy Duty Power Connectors HAN Q 2/0-F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09120022754 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09120022754
Power Connectors 09120022754
Heavy Duty Power Connectors HAN Q 2/0-F

Heavy Duty Power Connectors HAN Q 2/0-F

Buy Now
Han Q 2/0 Hv Female Axial Screw (40A) 2.5 6Mm2 14-10Awg Harting - 86R4750 - Newark, An Avnet Company
Chicago, IL, United States
Han Q 2/0 Hv Female Axial Screw (40A) 2.5 6Mm2 14-10Awg Harting
86R4750
Han Q 2/0 Hv Female Axial Screw (40A) 2.5 6Mm2 14-10Awg Harting 86R4750
Han Q 2/0 HV female axial screw (40A) 2.5 6mm2 14-10AWG

Han Q 2/0 HV female axial screw (40A) 2.5 6mm2 14-10AWG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09120022754 86R4750
Product Name Power Connectors Han Q 2/0 Hv Female Axial Screw (40A) 2.5 6Mm2 14-10Awg Harting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Banana Socket - 9252 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details