HARTING Inc. of North America Heavy Duty Insert, Rcpt, 2+Pe, 10Mm2; Product Range Harting 9120022752

Description
HEAVY DUTY INSERT, RCPT, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 2+Pe, 10Mm2; Product Range Harting - 62M1463 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2+Pe, 10Mm2; Product Range Harting
62M1463
Heavy Duty Insert, Rcpt, 2+Pe, 10Mm2; Product Range Harting 62M1463
HEAVY DUTY INSERT, RCPT, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62M1463
Product Name Heavy Duty Insert, Rcpt, 2+Pe, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
187 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material 15-5PH
NPT Thread 0.187 inches
View Details