HARTING Inc. of North America Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting 9120022655

Description
INSERT, PLUG, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWGRoHS Compliant: Yes
Datasheet
Description
INSERT, PLUG, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting - 68Y5078 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting
68Y5078
Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting 68Y5078
INSERT, PLUG, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWGRoHS Compliant: Yes

INSERT, PLUG, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 68Y5078
Product Name Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Center Pull Plugs with Wide Flanges - CPW.59/.65 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details