HARTING Inc. of North America Heavy Duty Insert, Plug, 2+Pe, 6Mm2; Product Range Harting 9120022654

Description
HEAVY DUTY INSERT, PLUG, 2+PE, 6MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 2+PE, 6MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2+Pe, 6Mm2; Product Range Harting - 86R4748 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2+Pe, 6Mm2; Product Range Harting
86R4748
Heavy Duty Insert, Plug, 2+Pe, 6Mm2; Product Range Harting 86R4748
HEAVY DUTY INSERT, PLUG, 2+PE, 6MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2+PE, 6MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 86R4748
Product Name Heavy Duty Insert, Plug, 2+Pe, 6Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .625 [15.9]
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
6 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.10 mm
View Details