HARTING Inc. of North America Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting 9120022652

Description
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting - 62M1461 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting
62M1461
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting 62M1461
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62M1461
Product Name Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details