HARTING Inc. of North America Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting 9120022651

Description
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:2+PE Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; SVHC:NoRoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:2+PE Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting - 51AC2355 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting
51AC2355
Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting 51AC2355
HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:2+PE Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; SVHC:NoRoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:2+PE Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2355
Product Name Heavy Duty Insert, Plug, 2+Pe, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
187 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.187 inches
View Details