HARTING Inc. of North America Heavy Duty Insert, Rcpt, 1Pos, 6-4Awg; Product Range Harting 9120012751

Description
HEAVY DUTY INSERT, RCPT, 1POS, 6-4AWG; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 1POS, 6-4AWG; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 1Pos, 6-4Awg; Product Range Harting - 43AC0416 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 1Pos, 6-4Awg; Product Range Harting
43AC0416
Heavy Duty Insert, Rcpt, 1Pos, 6-4Awg; Product Range Harting 43AC0416
HEAVY DUTY INSERT, RCPT, 1POS, 6-4AWG; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 1POS, 6-4AWG; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 43AC0416
Product Name Heavy Duty Insert, Rcpt, 1Pos, 6-4Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Polyamide PG Thread Plugs - 7215550 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details