HARTING Inc. of North America Power Connectors 9120012662

Description
B Connector Housing
Request a Quote
Description
B Connector Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
9120012662
Power Connectors 9120012662
B Connector Housing

B Connector Housing

Buy Now
Heavy Duty Conn, Plug, 1Pos, Panel; Product Range Harting - 43AC0415 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Plug, 1Pos, Panel; Product Range Harting
43AC0415
Heavy Duty Conn, Plug, 1Pos, Panel; Product Range Harting 43AC0415
HEAVY DUTY CONN, PLUG, 1POS, PANEL; Product Range:Han Q Series; Connector Mounting:Panel Mount; Gender:Plug; No. of Contacts:1Contacts; Contact Gender:Pin; No. of Rows:-; Contact Termination Type:Screw; Connector Shell Size:3A; RoHS Compliant: Yes

HEAVY DUTY CONN, PLUG, 1POS, PANEL; Product Range:Han Q Series; Connector Mounting:Panel Mount; Gender:Plug; No. of Contacts:1Contacts; Contact Gender:Pin; No. of Rows:-; Contact Termination Type:Screw; Connector Shell Size:3A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9120012662 43AC0415
Product Name Power Connectors Heavy Duty Conn, Plug, 1Pos, Panel; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details