HARTING Inc. of North America Power Connectors 9120012661

Description
B Connector Housing
Request a Quote
Description
B Connector Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
9120012661
Power Connectors 9120012661
B Connector Housing

B Connector Housing

Buy Now
Heavy Duty Conn, Plug, 1Pos, Panel; Product Range Harting - 43AC0414 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Plug, 1Pos, Panel; Product Range Harting
43AC0414
Heavy Duty Conn, Plug, 1Pos, Panel; Product Range Harting 43AC0414
HEAVY DUTY CONN, PLUG, 1POS, PANEL; Product Range:Han Q Series; Connector Mounting:Panel Mount; Gender:Plug; No. of Contacts:1Contacts; Contact Gender:Pin; No. of Rows:-; Contact Termination Type:Screw; Connector Shell Size:3A; RoHS Compliant: Yes

HEAVY DUTY CONN, PLUG, 1POS, PANEL; Product Range:Han Q Series; Connector Mounting:Panel Mount; Gender:Plug; No. of Contacts:1Contacts; Contact Gender:Pin; No. of Rows:-; Contact Termination Type:Screw; Connector Shell Size:3A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9120012661 43AC0414
Product Name Power Connectors Heavy Duty Conn, Plug, 1Pos, Panel; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Transformer Series: HeavyPower & EasyPower -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details