HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9120009957

Description
Ethernet & Telecom Connectors RJ45 Plug
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors RJ45 Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09120009957 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09120009957
Modular Connectors / Ethernet Connectors 09120009957
Ethernet & Telecom Connectors RJ45 Plug

Ethernet & Telecom Connectors RJ45 Plug

Buy Now
Modular Connectors / Ethernet Connectors - 09120009957 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09120009957
Modular Connectors / Ethernet Connectors 09120009957
Modular Connectors / Ethernet Connectors RJ45 PLUG AS SPARE PART STEWART

Modular Connectors / Ethernet Connectors RJ45 PLUG AS SPARE PART STEWART

Buy Now Datasheet
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Harting - 12P8854 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Harting
12P8854
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Harting 12P8854
RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09120009957 09120009957 12P8854
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data