HARTING Inc. of North America Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting 9112006235

Description
HEAVY DUTY CONTACT, SOCKET, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Socket; Wire Size AWG Max:2AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Socket; Wire Size AWG Max:2AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting - 49AK6847 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting
49AK6847
Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting 49AK6847
HEAVY DUTY CONTACT, SOCKET, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Socket; Wire Size AWG Max:2AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, SOCKET, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Socket; Wire Size AWG Max:2AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6847
Product Name Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452688-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
View Details