HARTING Inc. of North America Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting 9112006231

Description
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting - 49AK6844 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting
49AK6844
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting 49AK6844
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6844
Product Name Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data