HARTING Inc. of North America Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting 9112006230

Description
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting - 49AK6843 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting
49AK6843
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting 49AK6843
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6843
Product Name Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Anodes -  - Technic, Inc.
Technic, Inc.
Specs
Type Anode / Anode Material
Shape / Form Assembly
View Details