HARTING Inc. of North America Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting 9112006216

Description
HEAVY DUTY CONTACT, SOCKET, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Socket; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Socket; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting - 49AK6841 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting
49AK6841
Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting 49AK6841
HEAVY DUTY CONTACT, SOCKET, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Socket; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, SOCKET, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Socket; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6841
Product Name Heavy Duty Contact, Socket, 100A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241402-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details